Samsung Electro-Mechanics Ceramic Capacitors CL31B153KBCNNNC

Description
0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1773-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1773-2-ND
Ceramic Capacitors 1276-1773-2-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap Ceramic 0.015uF 50V X7R 10% SMD 1206 125C T/R - 703-CL31B153KBCNNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.015uF 50V X7R 10% SMD 1206 125C T/R
703-CL31B153KBCNNNC
Cap Ceramic 0.015uF 50V X7R 10% SMD 1206 125C T/R 703-CL31B153KBCNNNC
Cap Ceramic 0.015uF 50V X7R 10% SMD 1206 125C T/R

Cap Ceramic 0.015uF 50V X7R 10% SMD 1206 125C T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1276-1773-2-ND 703-CL31B153KBCNNNC
Product Name Ceramic Capacitors Cap Ceramic 0.015uF 50V X7R 10% SMD 1206 125C T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details