Samsung Electro-Mechanics Ceramic Capacitors CL31B106KQHNNNE

Description
10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2748-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2748-1-ND
Ceramic Capacitors 1276-2748-1-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2748-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2748-6-ND
Ceramic Capacitors 1276-2748-6-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2748-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2748-2-ND
Ceramic Capacitors 1276-2748-2-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-CL31B106KQHNNNE
10UF 6.3V Capacitor 60-CL31B106KQHNNNE
CAP CER 10UF 6.3V X7R 1206 Product overview: CL31B106KQHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KQHNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X7R 1206 Product overview: CL31B106KQHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KQHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B106KQHNNNE - 915481-CL31B106KQHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B106KQHNNNE
915481-CL31B106KQHNNNE
Ceramic Capacitors - CL31B106KQHNNNE 915481-CL31B106KQHNNNE
Manufacturer: Samsung Win Source Part Number: 915481-CL31B106KQHNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2748-2, 1276-2748-1, 1276-2748-6

Manufacturer: Samsung
Win Source Part Number: 915481-CL31B106KQHNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2748-2, 1276-2748-1, 1276-2748-6

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31B106KQHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31B106KQHNNNE
6.3V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 10uF 6.3V X7R 10% SMD 1206 125C T/R - 703-CL31B106KQHNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 6.3V X7R 10% SMD 1206 125C T/R
703-CL31B106KQHNNNE
Cap Ceramic 10uF 6.3V X7R 10% SMD 1206 125C T/R 703-CL31B106KQHNNNE
Cap Ceramic 10uF 6.3V X7R 10% SMD 1206 125C T/R

Cap Ceramic 10uF 6.3V X7R 10% SMD 1206 125C T/R

Supplier's Site
Ceramic Capacitors - CL31B106KQHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B106KQHNNNE
Ceramic Capacitors CL31B106KQHNNNE
CAP CER 10UF 6.3V X7R 1206

CAP CER 10UF 6.3V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2748-1-ND 1276-2748-6-ND 60-CL31B106KQHNNNE 915481-CL31B106KQHNNNE CL31B106KQHNNNE 703-CL31B106KQHNNNE CL31B106KQHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor Ceramic Capacitors - CL31B106KQHNNNE Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 10uF 6.3V X7R 10% SMD 1206 125C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1907817P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details