Samsung Electro-Mechanics Ceramic Capacitors CL31B106KOHNNWE

Description
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3105-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3105-6-ND
Ceramic Capacitors 1276-3105-6-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3105-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3105-1-ND
Ceramic Capacitors 1276-3105-1-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3105-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3105-2-ND
Ceramic Capacitors 1276-3105-2-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B106KOHNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B106KOHNNWE
Ceramic Capacitors CL31B106KOHNNWE
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-3105-6-ND 1276-3105-1-ND CL31B106KOHNNWE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details