CAP CER 10UF 16V X7R 1206 Product overview: CL31B106KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KOHNNNE can be used for catalog matching and distributor lookup.
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029360-CL31B106KOHN
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial, Automation & Process Control, Consumer Electronics
Quantity per package: 2k pcs
CAP CER 10UF 16V X7R 1206
16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31B106KOHNNNE | 1276-1082-6-ND | 1276-1082-1-ND | 1029360-CL31B106KOHNNNE | CL31B106KOHNNNE | CL31B106KOHNNNE |
| Product Name | 10UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL31B106KOHNNNE | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |