Samsung Electro-Mechanics Ceramic Capacitors CL31B106KLHNFNE

Description
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3102-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3102-1-ND
Ceramic Capacitors 1276-3102-1-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3102-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3102-6-ND
Ceramic Capacitors 1276-3102-6-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3102-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3102-2-ND
Ceramic Capacitors 1276-3102-2-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B106KLHNFNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B106KLHNFNE
Ceramic Capacitors CL31B106KLHNFNE
CAP CER 10UF 35V X7R 1206

CAP CER 10UF 35V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-3102-1-ND 1276-3102-6-ND CL31B106KLHNFNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers