Samsung Electro-Mechanics Ceramic Capacitors CL31B105KCHVPJE

Description
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31B105KCHVPJETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B105KCHVPJETR-ND
Ceramic Capacitors 1276-CL31B105KCHVPJETR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31B105KCHVPJECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B105KCHVPJECT-ND
Ceramic Capacitors 1276-CL31B105KCHVPJECT-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31B105KCHVPJEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B105KCHVPJEDKR-ND
Ceramic Capacitors 1276-CL31B105KCHVPJEDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B105KCHVPJE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B105KCHVPJE
Ceramic Capacitors CL31B105KCHVPJE
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL31B105KCHVPJETR-ND 1276-CL31B105KCHVPJEDKR-ND CL31B105KCHVPJE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details