Samsung Electro-Mechanics Ceramic Capacitors CL31B105KBHVPJE

Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31B105KBHVPJETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B105KBHVPJETR-ND
Ceramic Capacitors 1276-CL31B105KBHVPJETR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31B105KBHVPJECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B105KBHVPJECT-ND
Ceramic Capacitors 1276-CL31B105KBHVPJECT-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31B105KBHVPJEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B105KBHVPJEDKR-ND
Ceramic Capacitors 1276-CL31B105KBHVPJEDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B105KBHVPJE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B105KBHVPJE
Ceramic Capacitors CL31B105KBHVPJE
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL31B105KBHVPJETR-ND 1276-CL31B105KBHVPJEDKR-ND CL31B105KBHVPJE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers