Samsung Electro-Mechanics END - OF - LIFE - CL31B105KBHNNNE CL31B105KBHNNNE

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1161742-CL31B105KBHN NNE Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: CL Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 50V Thickness (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): C1206T105K5RAC; C1206C105K5RACTU; 12065C105KAT2A; Introduction Date: July 28, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Medical, Industrial, Power Management, Defence, Military & Aerospace, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1161742-CL31B105KBHN NNE Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: CL Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 50V Thickness (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): C1206T105K5RAC; C1206C105K5RACTU; 12065C105KAT2A; Introduction Date: July 28, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Medical, Industrial, Power Management, Defence, Military & Aerospace, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CL31B105KBHNNNE - 1161742-CL31B105KBHNNNE - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CL31B105KBHNNNE
1161742-CL31B105KBHNNNE
END - OF - LIFE - CL31B105KBHNNNE 1161742-CL31B105KBHNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1161742-CL31B105KBHN NNE Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: CL Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 50V Thickness (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): C1206T105K5RAC; C1206C105K5RACTU; 12065C105KAT2A; Introduction Date: July 28, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Medical, Industrial, Power Management, Defence, Military & Aerospace, Communications & Networking

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1161742-CL31B105KBHNNNE
Series: CL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: CL
Categories: Capacitors
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Voltage Rating DC: 50V
Thickness (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): C1206T105K5RAC; C1206C105K5RACTU; 12065C105KAT2A;
Introduction Date: July 28, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Consumer Electronics, Medical, Industrial, Power Management, Defence, Military & Aerospace, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-CL31B105KBHNNNE
1UF 50V Capacitor 60-CL31B105KBHNNNE
CAP CER 1UF 50V X7R 1206 Product overview: CL31B105KBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B105KBHNNNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 1206 Product overview: CL31B105KBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B105KBHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1068-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1068-1-ND
Ceramic Capacitors 1276-1068-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1068-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1068-2-ND
Ceramic Capacitors 1276-1068-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1068-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1068-6-ND
Ceramic Capacitors 1276-1068-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7666991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7666991
MLCCs - Multilayer Ceramic Capacitors 7666991
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL31B105KBHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B105KBHNNNE
Ceramic Capacitors CL31B105KBHNNNE
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9506 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9506
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9506
CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9505
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9505
CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 42AH1731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
42AH1731
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 42AH1731
CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1161742-CL31B105KBHNNNE 60-CL31B105KBHNNNE 1276-1068-1-ND 1276-1068-6-ND 7666991 CL31B105KBHNNNE 82AC9506 42AH1731
Product Name END - OF - LIFE - CL31B105KBHNNNE 1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details