Samsung Electro-Mechanics Ceramic Capacitors CL31B104KDHNNNE

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3082-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3082-2-ND
Ceramic Capacitors 1276-3082-2-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors Rohs Compliant Samsung Electro-Mechanics - 40AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Rohs Compliant Samsung Electro-Mechanics
40AH4251
Capacitors Rohs Compliant Samsung Electro-Mechanics 40AH4251
CAPACITORS ROHS COMPLIANT: YES

CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1276-3082-2-ND 40AH4251
Product Name Ceramic Capacitors Capacitors Rohs Compliant Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details