Samsung Electro-Mechanics Ceramic Capacitors CL31B102KHFNFNE

Description
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3067-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3067-2-ND
Ceramic Capacitors 1276-3067-2-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3067-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3067-1-ND
Ceramic Capacitors 1276-3067-1-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3067-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3067-6-ND
Ceramic Capacitors 1276-3067-6-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B102KHFNFNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B102KHFNFNE
Ceramic Capacitors CL31B102KHFNFNE
CAP CER 1000PF 630V X7R 1206

CAP CER 1000PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-3067-2-ND 1276-3067-6-ND CL31B102KHFNFNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details