Samsung Electro-Mechanics Ceramic Capacitors CL31B102KGFNNNE

Description
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3066-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3066-1-ND
Ceramic Capacitors 1276-3066-1-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3066-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3066-2-ND
Ceramic Capacitors 1276-3066-2-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3066-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3066-6-ND
Ceramic Capacitors 1276-3066-6-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 500V Capacitor
60-CL31B102KGFNNNE
1000PF 500V Capacitor 60-CL31B102KGFNNNE
CAP CER 1000PF 500V X7R 1206 Product overview: CL31B102KGFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KGFNNNE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 500V X7R 1206 Product overview: CL31B102KGFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KGFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B102KGFNNNE - 850945-CL31B102KGFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B102KGFNNNE
850945-CL31B102KGFNNNE
Ceramic Capacitors - CL31B102KGFNNNE 850945-CL31B102KGFNNNE
Manufacturer: Samsung Win Source Part Number: 850945-CL31B102KGFNN NE Series: CL Features: 1000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3066-1, 1276-3066-2, 1276-3066-6

Manufacturer: Samsung
Win Source Part Number: 850945-CL31B102KGFNNNE
Series: CL
Features: 1000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3066-1, 1276-3066-2, 1276-3066-6

Buy Now Datasheet
Cap Ceramic 0.001uF 500V X7R 10% SMD 1206 125C T/R - 703-CL31B102KGFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.001uF 500V X7R 10% SMD 1206 125C T/R
703-CL31B102KGFNNNE
Cap Ceramic 0.001uF 500V X7R 10% SMD 1206 125C T/R 703-CL31B102KGFNNNE
Cap Ceramic 0.001uF 500V X7R 10% SMD 1206 125C T/R

Cap Ceramic 0.001uF 500V X7R 10% SMD 1206 125C T/R

Supplier's Site
Ceramic Capacitors - CL31B102KGFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B102KGFNNNE
Ceramic Capacitors CL31B102KGFNNNE
CAP CER 1000PF 500V X7R 1206

CAP CER 1000PF 500V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3066-1-ND 1276-3066-6-ND 60-CL31B102KGFNNNE 850945-CL31B102KGFNNNE 703-CL31B102KGFNNNE CL31B102KGFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 500V Capacitor Ceramic Capacitors - CL31B102KGFNNNE Cap Ceramic 0.001uF 500V X7R 10% SMD 1206 125C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details