Samsung Electro-Mechanics 4.7UF 16V Capacitor CL31A475KOHNNNE

Description
CAP CER 4.7UF 16V X5R 1206 Product overview: CL31A475KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KOHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 16V X5R 1206 Product overview: CL31A475KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KOHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 16V Capacitor
60-CL31A475KOHNNNE
4.7UF 16V Capacitor 60-CL31A475KOHNNNE
CAP CER 4.7UF 16V X5R 1206 Product overview: CL31A475KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KOHNNNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X5R 1206 Product overview: CL31A475KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KOHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-3059-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3059-6-ND
Ceramic Capacitors 1276-3059-6-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3059-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3059-1-ND
Ceramic Capacitors 1276-3059-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3059-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3059-2-ND
Ceramic Capacitors 1276-3059-2-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331489-CL31A475KOHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331489-CL31A475KOHNNNE
Capacitors - Ceramic Capacitors 1331489-CL31A475KOHNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1331489-CL31A475KOHN NNE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3059-6,1276-305 9-1,1276-3059-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1331489-CL31A475KOHNNNE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3059-6,1276-3059-1,1276-3059-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9498
Cap, 4.7Uf, 16V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9498
CAP, 4.7UF, 16V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9497
Cap, 4.7Uf, 16V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9497
CAP, 4.7UF, 16V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL31A475KOHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A475KOHNNNE
Ceramic Capacitors CL31A475KOHNNNE
CAP CER 4.7UF 16V X5R 1206

CAP CER 4.7UF 16V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31A475KOHNNNE 1276-3059-6-ND 1276-3059-1-ND 1331489-CL31A475KOHNNNE 82AC9498 CL31A475KOHNNNE
Product Name 4.7UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details