Samsung Electro-Mechanics Ceramic Capacitors CL31A475KBHNNNE

Description
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3057-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3057-6-ND
Ceramic Capacitors 1276-3057-6-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3057-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3057-2-ND
Ceramic Capacitors 1276-3057-2-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3057-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3057-1-ND
Ceramic Capacitors 1276-3057-1-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31A475KBHNNNE - 915477-CL31A475KBHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A475KBHNNNE
915477-CL31A475KBHNNNE
Ceramic Capacitors - CL31A475KBHNNNE 915477-CL31A475KBHNNNE
Manufacturer: Samsung Win Source Part Number: 915477-CL31A475KBHNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3057-6, 1276-3057-1, 1276-3057-2

Manufacturer: Samsung
Win Source Part Number: 915477-CL31A475KBHNNNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3057-6, 1276-3057-1, 1276-3057-2

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-CL31A475KBHNNNE
4.7UF 50V Capacitor 60-CL31A475KBHNNNE
CAP CER 4.7UF 50V X5R 1206 Product overview: CL31A475KBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KBHNNNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X5R 1206 Product overview: CL31A475KBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KBHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31A475KBHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A475KBHNNNE
Ceramic Capacitors CL31A475KBHNNNE
CAP CER 4.7UF 50V X5R 1206

CAP CER 4.7UF 50V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3057-6-ND 1276-3057-2-ND 915477-CL31A475KBHNNNE 60-CL31A475KBHNNNE CL31A475KBHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL31A475KBHNNNE 4.7UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers