Samsung Electro-Mechanics Ceramic Capacitors CL31A226KQHNNNE

Description
22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1308-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1308-1-ND
Ceramic Capacitors 1276-1308-1-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1308-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1308-6-ND
Ceramic Capacitors 1276-1308-6-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1308-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1308-2-ND
Ceramic Capacitors 1276-1308-2-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-CL31A226KQHNNNE
22UF 6.3V Capacitor 60-CL31A226KQHNNNE
CAP CER 22UF 6.3V X5R 1206 Product overview: CL31A226KQHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KQHNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 1206 Product overview: CL31A226KQHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KQHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31A226KQHNNNE - 737674-CL31A226KQHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A226KQHNNNE
737674-CL31A226KQHNNNE
Ceramic Capacitors - CL31A226KQHNNNE 737674-CL31A226KQHNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 737674-CL31A226KQHNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 737674-CL31A226KQHNNNE
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Ceramic Capacitors - CL31A226KQHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A226KQHNNNE
Ceramic Capacitors CL31A226KQHNNNE
CAP CER 22UF 6.3V X5R 1206

CAP CER 22UF 6.3V X5R 1206

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9495
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9495
CAP, 22UF, 6.3V, MLCC, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9496
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9496
CAP, 22UF, 6.3V, MLCC, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31A226KQHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31A226KQHNNNE
6.3V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1308-1-ND 1276-1308-6-ND 60-CL31A226KQHNNNE 737674-CL31A226KQHNNNE CL31A226KQHNNNE 82AC9495 CL31A226KQHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor Ceramic Capacitors - CL31A226KQHNNNE Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details