Samsung Electro-Mechanics Ceramic Capacitors CL31A226KAHNNWE

Description
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31A226KAHNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A226KAHNNWETR-ND
Ceramic Capacitors 1276-CL31A226KAHNNWETR-ND
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31A226KAHNNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A226KAHNNWEDKR-ND
Ceramic Capacitors 1276-CL31A226KAHNNWEDKR-ND
CAP CER 22UF 25V X5R 1206

CAP CER 22UF 25V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31A226KAHNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A226KAHNNWECT-ND
Ceramic Capacitors 1276-CL31A226KAHNNWECT-ND
CAP CER 22UF 25V X5R 1206

CAP CER 22UF 25V X5R 1206

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-CL31A226KAHNNWE
22UF 25V Capacitor 60-CL31A226KAHNNWE
CAP CER 22UF 25V X5R 1206 Product overview: CL31A226KAHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KAHNNWE can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 1206 Product overview: CL31A226KAHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KAHNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL31A226KAHNNWE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL31A226KAHNNWE
Capacitors - Ceramic Capacitors CL31A226KAHNNWE
CAP CER 22UF 25V X5R 1206

CAP CER 22UF 25V X5R 1206

Supplier's Site
Ceramic Capacitors - CL31A226KAHNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A226KAHNNWE
Ceramic Capacitors CL31A226KAHNNWE
CAP CER 22UF 25V X5R 1206

CAP CER 22UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL31A226KAHNNWETR-ND 1276-CL31A226KAHNNWEDKR-ND 60-CL31A226KAHNNWE CL31A226KAHNNWE CL31A226KAHNNWE
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers