CAP CER 2.2UF 50V X5R 1206 Product overview: CL31A225KBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A225KBHNNNE can be used for catalog matching and distributor lookup.
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029357-CL31A225KBHN
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31A225KBHNNNE | 1276-2878-2-ND | 1029357-CL31A225KBHNNNE |
| Product Name | 2.2UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors - CL31A225KBHNNNE |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |