Samsung Electro-Mechanics 10UF 50V Capacitor CL31A106MBHNNNE

Description
CAP CER 10UF 50V X5R 1206 Product overview: CL31A106MBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106MBHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 50V X5R 1206 Product overview: CL31A106MBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106MBHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 50V Capacitor
60-CL31A106MBHNNNE
10UF 50V Capacitor 60-CL31A106MBHNNNE
CAP CER 10UF 50V X5R 1206 Product overview: CL31A106MBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106MBHNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X5R 1206 Product overview: CL31A106MBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106MBHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6736-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6736-2-ND
Ceramic Capacitors 1276-6736-2-ND
10µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6736-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6736-1-ND
Ceramic Capacitors 1276-6736-1-ND
10µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6736-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6736-6-ND
Ceramic Capacitors 1276-6736-6-ND
10µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31A106MBHNNNE - 866733-CL31A106MBHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A106MBHNNNE
866733-CL31A106MBHNNNE
Ceramic Capacitors - CL31A106MBHNNNE 866733-CL31A106MBHNNNE
Manufacturer: Samsung Win Source Part Number: 866733-CL31A106MBHNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6736-6, 1276-6736-2, 1276-6736-1

Manufacturer: Samsung
Win Source Part Number: 866733-CL31A106MBHNNNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6736-6, 1276-6736-2, 1276-6736-1

Buy Now Datasheet
Ceramic Capacitors - CL31A106MBHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A106MBHNNNE
Ceramic Capacitors CL31A106MBHNNNE
CAP CER 10UF 50V X5R 1206

CAP CER 10UF 50V X5R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31A106MBHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31A106MBHNNNE
50V 10uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10uF X5R ±20% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31A106MBHNNNE 1276-6736-2-ND 1276-6736-6-ND 866733-CL31A106MBHNNNE CL31A106MBHNNNE CL31A106MBHNNNE
Product Name 10UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL31A106MBHNNNE Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details