Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 730340-CL31A106KOHNN
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Samsung Electro-Mechanics
CAP CER 10UF 16V X5R 1206 Product overview: CL31A106KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106KOHNNNE can be used for catalog matching and distributor lookup.
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 10UF 16V X5R 1206
16V 10uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 730340-CL31A106KOHNNNE | 7666742 | 60-CL31A106KOHNNNE | 1276-1137-6-ND | 1276-1137-1-ND | CL31A106KOHNNNE | CL31A106KOHNNNE |
| Product Name | Ceramic Capacitors - CL31A106KOHNNNE | MLCCs - Multilayer Ceramic Capacitors | 10UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | |
| WVAC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |