The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) with part number CL31A106KAHNNNE features a capacitance of 10 µF and a rated voltage of 25 V. It has a capacitance tolerance of ±10% and utilizes an X5R dielectric, which is suitable for applications requiring stable capacitance over a range of temperatures. The capacitor is packaged in a 1206 case size, measuring 3.2 mm in length and 1.6 mm in thickness. This component is RoHS compliant and is designed for standard applications, although it is not recommended for high-reliability uses such as aerospace, automotive, or medical equipment. The capacitor has undergone various reliability tests, including temperature cycling and soldering heat resistance, ensuring it meets specified performance criteria. It is packaged in an embossed type on a 7" reel for ease of handling in automated assembly processes.
CAP CER 10UF 25V X5R 1206 Product overview: CL31A106KAHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106KAHNNNE can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 1161738-CL31A106KAHN
Manufacturer Homepage: www.samsung.com/Prod
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
25V 10uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 10UF 25V X5R 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31A106KAHNNNE | 1161738-CL31A106KAHNNNE | 1276-1075-1-ND | 1276-1075-6-ND | 82AC9483 | 42AH1722 | CL31A106KAHNNNE | CL31A106KAHNNNE |
| Product Name | 10UF 25V Capacitor | Ceramic Capacitors - CL31A106KAHNNNE | Ceramic Capacitors | Ceramic Capacitors | Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics | Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to ? C (-67 to ? F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |