The 1330142-CL21X226MSCL
CAP CER 22UF 2.5V X6S 0805 Product overview: CL21X226MSCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MSCLRNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330142-CL21X226MSCL
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2718-2,1276-271
RoHS Status: ROHS3 Compliant
CAP CER 22UF 2.5V X6S 0805
CAP CER 22UF 2.5V X6S 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL21X226MSCLRNC | 1330142-CL21X226MSCLRNC | 703-CL21X226MSCLRNC | CL21X226MSCLRNC |
| Product Name | 22UF 2.5V Capacitor | Capacitors - Ceramic Capacitors | CAP CER 22UF 2.5V X6S 0805 | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |