Samsung Electro-Mechanics
Ceramic Capacitors
CL21X226MRYNNWE
Description
CAP CER 22UF 4V X6S 0805
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
CAP CER 22UF 4V X6S 0805
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
1276-CL21X226MRYNNWETR-ND |
CL21X226MRYNNWE |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor; Surface Mount, MLCC
|
|
Applications
|
General Purpose
|
General Purpose
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
-55 to 105 C (-67 to 221 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
Capacitance Range
|
22 microF
|
22 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.20E-5 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details