Samsung Electronics Co., Ltd. 22UF 16V Capacitor CL21X226MOYNNWE

Description
CAP CER 22UF 16V X6S 0805 Product overview: CL21X226MOYNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MOYNNWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 16V X6S 0805 Product overview: CL21X226MOYNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MOYNNWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 16V Capacitor
60-CL21X226MOYNNWE
22UF 16V Capacitor 60-CL21X226MOYNNWE
CAP CER 22UF 16V X6S 0805 Product overview: CL21X226MOYNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MOYNNWE can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X6S 0805 Product overview: CL21X226MOYNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MOYNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329402-CL21X226MOYNNWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329402-CL21X226MOYNNWE
Capacitors - Ceramic Capacitors 1329402-CL21X226MOYNNWE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329402-CL21X226MOYN NWE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL21X226MOYNNWE TR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1329402-CL21X226MOYNNWE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-CL21X226MOYNNWETR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
Ceramic Capacitors - 1276-CL21X226MOYNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21X226MOYNNWECT-ND
Ceramic Capacitors 1276-CL21X226MOYNNWECT-ND
CAP CER 22UF 16V X6S 0805

CAP CER 22UF 16V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21X226MOYNNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21X226MOYNNWEDKR-ND
Ceramic Capacitors 1276-CL21X226MOYNNWEDKR-ND
CAP CER 22UF 16V X6S 0805

CAP CER 22UF 16V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21X226MOYNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21X226MOYNNWETR-ND
Ceramic Capacitors 1276-CL21X226MOYNNWETR-ND
CAP CER 22UF 16V X6S 0805

CAP CER 22UF 16V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - CL21X226MOYNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21X226MOYNNWE
Ceramic Capacitors CL21X226MOYNNWE
CAP CER 22UF 16V X6S 0805

CAP CER 22UF 16V X6S 0805

Supplier's Site
Capacitors - Ceramic Capacitors - CL21X226MOYNNWE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL21X226MOYNNWE
Capacitors - Ceramic Capacitors CL21X226MOYNNWE
CAP CER 22UF 16V X6S 0805

CAP CER 22UF 16V X6S 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21X226MOYNNWE 1329402-CL21X226MOYNNWE 1276-CL21X226MOYNNWECT-ND 1276-CL21X226MOYNNWEDKR-ND CL21X226MOYNNWE CL21X226MOYNNWE
Product Name 22UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details