Samsung Electro-Mechanics Ceramic Capacitors CL21X106MOQNNNE

Description
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3028-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3028-6-ND
Ceramic Capacitors 1276-3028-6-ND
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3028-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3028-1-ND
Ceramic Capacitors 1276-3028-1-ND
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3028-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3028-2-ND
Ceramic Capacitors 1276-3028-2-ND
10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21X106MOQNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21X106MOQNNNE
Ceramic Capacitors CL21X106MOQNNNE
CAP CER 10UF 16V X6S 0805

CAP CER 10UF 16V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-3028-6-ND 1276-3028-1-ND CL21X106MOQNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details