Samsung Electro-Mechanics Ceramic Capacitors CL21X106MAYNNNE

Description
10µF ±20% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3027-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3027-2-ND
Ceramic Capacitors 1276-3027-2-ND
10µF ±20% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-CL21X106MAYNNNE
10UF 25V Capacitor 60-CL21X106MAYNNNE
CAP CER 10UF 25V X6S 0805 Product overview: CL21X106MAYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X106MAYNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X6S 0805 Product overview: CL21X106MAYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X106MAYNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21X106MAYNNNE - 866728-CL21X106MAYNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21X106MAYNNNE
866728-CL21X106MAYNNNE
Ceramic Capacitors - CL21X106MAYNNNE 866728-CL21X106MAYNNNE
Manufacturer: Samsung Win Source Part Number: 866728-CL21X106MAYNN NE Series: CL Operating Temperature Range: -55°C ~ 105°C Features: 10 µF ±20% 25V Ceramic Capacitor X6S 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3027-6, 1276-3027-2, 1276-3027-1

Manufacturer: Samsung
Win Source Part Number: 866728-CL21X106MAYNNNE
Series: CL
Operating Temperature Range: -55°C ~ 105°C
Features: 10 µF ±20% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3027-6, 1276-3027-2, 1276-3027-1

Buy Now Datasheet
Ceramic Capacitors - CL21X106MAYNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21X106MAYNNNE
Ceramic Capacitors CL21X106MAYNNNE
CAP CER 10UF 25V X6S 0805

CAP CER 10UF 25V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3027-2-ND 60-CL21X106MAYNNNE 866728-CL21X106MAYNNNE CL21X106MAYNNNE
Product Name Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors - CL21X106MAYNNNE Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Capacitors - 2002-102MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details