Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL21F105ZOCNNNC

Description
Win Source Part Number: 1052265-CL21F105ZOCN NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CC0805ZRY5V8BB105; CC0805ZRY5V7BB105; C0805C105Z4VACTU; 08055G105ZAT2A; CC0805MRY5V7BB105; TMK212F105ZG-T; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1246-1,1276-124 6-2,1276-1246-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052265-CL21F105ZOCN NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CC0805ZRY5V8BB105; CC0805ZRY5V7BB105; C0805C105Z4VACTU; 08055G105ZAT2A; CC0805MRY5V7BB105; TMK212F105ZG-T; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1246-1,1276-124 6-2,1276-1246-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1052265-CL21F105ZOCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052265-CL21F105ZOCNNNC
Capacitors - Ceramic Capacitors 1052265-CL21F105ZOCNNNC
Win Source Part Number: 1052265-CL21F105ZOCN NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CC0805ZRY5V8BB105; CC0805ZRY5V7BB105; C0805C105Z4VACTU; 08055G105ZAT2A; CC0805MRY5V7BB105; TMK212F105ZG-T; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1246-1,1276-124 6-2,1276-1246-6 Product Status: Obsolete

Win Source Part Number: 1052265-CL21F105ZOCNNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1 µF
Tolerance: -20%, +80%
Voltage - Rated: 16V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CC0805ZRY5V8BB105; CC0805ZRY5V7BB105; C0805C105Z4VACTU; 08055G105ZAT2A; CC0805MRY5V7BB105; TMK212F105ZG-T;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-1246-1,1276-1246-2,1276-1246-6
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - 1276-1246-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1246-2-ND
Ceramic Capacitors 1276-1246-2-ND
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-CL21F105ZOCNNNC
1UF 16V Capacitor 60-CL21F105ZOCNNNC
CAP CER 1UF 16V Y5V 0805 Product overview: CL21F105ZOCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZOCNNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V Y5V 0805 Product overview: CL21F105ZOCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZOCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1052265-CL21F105ZOCNNNC 1276-1246-2-ND 60-CL21F105ZOCNNNC
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 1UF 16V Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) -20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details