Samsung Electro-Mechanics Ceramic Capacitors CL21F105ZBFNNNG

Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6495-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6495-2-ND
Ceramic Capacitors 1276-6495-2-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6495-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6495-1-ND
Ceramic Capacitors 1276-6495-1-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6495-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6495-6-ND
Ceramic Capacitors 1276-6495-6-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21F105ZBFNNNG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21F105ZBFNNNG
Ceramic Capacitors CL21F105ZBFNNNG
CAP CER 1UF 50V Y5V 0805

CAP CER 1UF 50V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6495-2-ND 1276-6495-6-ND CL21F105ZBFNNNG
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details