Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330349-CL21C820JB61
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 82 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.028" (0.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2695-1,1276-269
RoHS Status: ROHS3 Compliant
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 82PF 50V C0G/NP0 0805 Product overview: CL21C820JB61PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C820JB61PNC can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330349-CL21C820JB61PNC | 1276-2695-2-ND | 1276-2695-6-ND | 60-CL21C820JB61PNC |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 82PF 50V Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |