Samsung Electro-Mechanics 120PF 200V Capacitor CL21C121JDCNNNC

Description
CAP CER 120PF 200V C0G/NP0 0805 Product overview: CL21C121JDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C121JDCNNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 120PF 200V C0G/NP0 0805 Product overview: CL21C121JDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C121JDCNNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120PF 200V Capacitor
60-CL21C121JDCNNNC
120PF 200V Capacitor 60-CL21C121JDCNNNC
CAP CER 120PF 200V C0G/NP0 0805 Product overview: CL21C121JDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C121JDCNNNC can be used for catalog matching and distributor lookup.

CAP CER 120PF 200V C0G/NP0 0805 Product overview: CL21C121JDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C121JDCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1201-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1201-6-ND
Ceramic Capacitors 1276-1201-6-ND
120pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1201-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1201-1-ND
Ceramic Capacitors 1276-1201-1-ND
120pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1201-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1201-2-ND
Ceramic Capacitors 1276-1201-2-ND
120pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL21C121JDCNNNC 1276-1201-6-ND 1276-1201-1-ND
Product Name 120PF 200V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details