Samsung Electro-Mechanics Ceramic Capacitors CL21C100JBANNNC

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1109-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1109-2-ND
Ceramic Capacitors 1276-1109-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21C100JBANNNC - 866708-CL21C100JBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21C100JBANNNC
866708-CL21C100JBANNNC
Ceramic Capacitors - CL21C100JBANNNC 866708-CL21C100JBANNNC
Manufacturer: Samsung Win Source Part Number: 866708-CL21C100JBANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 10 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1109-1, 1276-1109-2, 1276-1109-6

Manufacturer: Samsung
Win Source Part Number: 866708-CL21C100JBANNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 10 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1109-1, 1276-1109-2, 1276-1109-6

Buy Now Datasheet
Singapore, Singapore
10PF 50V Capacitor
60-CL21C100JBANNNC
10PF 50V Capacitor 60-CL21C100JBANNNC
CAP CER 10PF 50V C0G/NP0 0805 Product overview: CL21C100JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C100JBANNNC can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0805 Product overview: CL21C100JBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21C100JBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9470
Cap, 10Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9470
CAP, 10PF, 50V, MLCC, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9469
Cap, 10Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9469
CAP, 10PF, 50V, MLCC, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL21C100JBANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21C100JBANNNC
Ceramic Capacitors CL21C100JBANNNC
CAP CER 10PF 50V C0G/NP0 0805

CAP CER 10PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21C100JBANNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21C100JBANNNC
50V 10pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1109-2-ND 866708-CL21C100JBANNNC 60-CL21C100JBANNNC 82AC9470 CL21C100JBANNNC CL21C100JBANNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL21C100JBANNNC 10PF 50V Capacitor Cap, 10Pf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105MHBS70K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications DC Link, DC Filtering
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details