Samsung Electro-Mechanics Ceramic Capacitors - CL21B683KBCNNNC CL21B683KBCNNNC

Description
Manufacturer: Samsung Win Source Part Number: 915463-CL21B683KBCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.068 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1251-6, 1276-1251-1, 1276-1251-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915463-CL21B683KBCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.068 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1251-6, 1276-1251-1, 1276-1251-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B683KBCNNNC - 915463-CL21B683KBCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B683KBCNNNC
915463-CL21B683KBCNNNC
Ceramic Capacitors - CL21B683KBCNNNC 915463-CL21B683KBCNNNC
Manufacturer: Samsung Win Source Part Number: 915463-CL21B683KBCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.068 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1251-6, 1276-1251-1, 1276-1251-2

Manufacturer: Samsung
Win Source Part Number: 915463-CL21B683KBCNNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.068 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1251-6, 1276-1251-1, 1276-1251-2

Buy Now Datasheet
Singapore, Singapore
0.068UF 50V Capacitor
60-CL21B683KBCNNNC
0.068UF 50V Capacitor 60-CL21B683KBCNNNC
CAP CER 0.068UF 50V X7R 0805 Product overview: CL21B683KBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B683KBCNNNC can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V X7R 0805 Product overview: CL21B683KBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B683KBCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1251-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1251-2-ND
Ceramic Capacitors 1276-1251-2-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1251-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1251-1-ND
Ceramic Capacitors 1276-1251-1-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B683KBCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B683KBCNNNC
Ceramic Capacitors CL21B683KBCNNNC
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Supplier's Site Datasheet
Cap, 0.068Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9467
Cap, 0.068Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9467
CAP, 0.068UF, 50V, MLCC, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 0.068UF, 50V, MLCC, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.068Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9468
Cap, 0.068Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9468
CAP, 0.068UF, 50V, MLCC, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 0.068UF, 50V, MLCC, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL21B683KBCNNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B683KBCNNNC
Capacitors - Ceramic Capacitors CL21B683KBCNNNC
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915463-CL21B683KBCNNNC 60-CL21B683KBCNNNC 1276-1251-2-ND CL21B683KBCNNNC 82AC9467 CL21B683KBCNNNC
Product Name Ceramic Capacitors - CL21B683KBCNNNC 0.068UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.068Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 0805 (2012 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 124MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers