Samsung Electro-Mechanics Ceramic Capacitors CL21B474KAFNNNG

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6480-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6480-6-ND
Ceramic Capacitors 1276-6480-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6480-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6480-2-ND
Ceramic Capacitors 1276-6480-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6480-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6480-1-ND
Ceramic Capacitors 1276-6480-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B474KAFNNNG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B474KAFNNNG
Ceramic Capacitors CL21B474KAFNNNG
CAP CER 0.47UF 25V X7R 0805

CAP CER 0.47UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6480-6-ND 1276-6480-2-ND CL21B474KAFNNNG
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details