Samsung Electro-Mechanics Ceramic Capacitors CL21B335KAFNFNE

Description
3.3µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21B335KAFNFNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B335KAFNFNETR-ND
Ceramic Capacitors 1276-CL21B335KAFNFNETR-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B335KAFNFNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B335KAFNFNE
Ceramic Capacitors CL21B335KAFNFNE
CAP CER 3.3UF 25V X7R 0805

CAP CER 3.3UF 25V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL21B335KAFNFNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B335KAFNFNE
Capacitors - Ceramic Capacitors CL21B335KAFNFNE
CAP CER 3.3UF 25V X7R 0805

CAP CER 3.3UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL21B335KAFNFNETR-ND CL21B335KAFNFNE CL21B335KAFNFNE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details