Samsung Electro-Mechanics Ceramic Capacitors CL21B225KPFVPNE

Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21B225KPFVPNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B225KPFVPNETR-ND
Ceramic Capacitors 1276-CL21B225KPFVPNETR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21B225KPFVPNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B225KPFVPNEDKR-ND
Ceramic Capacitors 1276-CL21B225KPFVPNEDKR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21B225KPFVPNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B225KPFVPNECT-ND
Ceramic Capacitors 1276-CL21B225KPFVPNECT-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B225KPFVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B225KPFVPNE
Ceramic Capacitors CL21B225KPFVPNE
CAP CER 2.2UF 10V X7R 0805

CAP CER 2.2UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL21B225KPFVPNETR-ND 1276-CL21B225KPFVPNEDKR-ND CL21B225KPFVPNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details