Manufacturer: Samsung
Win Source Part Number: 820530-CL21B225KBYNN
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
CAP CER 2.2UF 50V X7R 0805 Product overview: CL21B225KBYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B225KBYNNNE can be used for catalog matching and distributor lookup.
50V 2.2uF X7R 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 2.2UF 50V X7R 0805
50V 2.2uF ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 820530-CL21B225KBYNNNE | 60-CL21B225KBYNNNE | CL21B225KBYNNNE | CL21B225KBYNNNE | 703-CL21B225KBYNNNE |
| Product Name | Ceramic Capacitors - CL21B225KBYNNNE | 2.2UF 50V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | 50V 2.2uF ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |