Samsung Electro-Mechanics Ceramic Capacitors CL21B225KAFNNNF

Description
CAP CER 2.2UF 25V X7R 0805
Request a Quote Datasheet
Description
CAP CER 2.2UF 25V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21B225KAFNNNFCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B225KAFNNNFCT-ND
Ceramic Capacitors 1276-CL21B225KAFNNNFCT-ND
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21B225KAFNNNFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B225KAFNNNFTR-ND
Ceramic Capacitors 1276-CL21B225KAFNNNFTR-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21B225KAFNNNFDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21B225KAFNNNFDKR-ND
Ceramic Capacitors 1276-CL21B225KAFNNNFDKR-ND
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - CL21B225KAFNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B225KAFNNNF
Ceramic Capacitors CL21B225KAFNNNF
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL21B225KAFNNNF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B225KAFNNNF
Capacitors - Ceramic Capacitors CL21B225KAFNNNF
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL21B225KAFNNNFCT-ND 1276-CL21B225KAFNNNFDKR-ND CL21B225KAFNNNF CL21B225KAFNNNF
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers