Samsung Electro-Mechanics Ceramic Capacitors CL21B224KCFSNWE

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2950-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2950-1-ND
Ceramic Capacitors 1276-2950-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2950-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2950-6-ND
Ceramic Capacitors 1276-2950-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2950-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2950-2-ND
Ceramic Capacitors 1276-2950-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B224KCFSNWE - 915456-CL21B224KCFSNWE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B224KCFSNWE
915456-CL21B224KCFSNWE
Ceramic Capacitors - CL21B224KCFSNWE 915456-CL21B224KCFSNWE
Manufacturer: Samsung Win Source Part Number: 915456-CL21B224KCFSN WE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2950-6, 1276-2950-1, 1276-2950-2

Manufacturer: Samsung
Win Source Part Number: 915456-CL21B224KCFSNWE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2950-6, 1276-2950-1, 1276-2950-2

Buy Now Datasheet
Singapore, Singapore
0.22UF 100V Capacitor
60-CL21B224KCFSNWE
0.22UF 100V Capacitor 60-CL21B224KCFSNWE
CAP CER 0.22UF 100V X7R 0805 Product overview: CL21B224KCFSNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B224KCFSNWE can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 100V X7R 0805 Product overview: CL21B224KCFSNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B224KCFSNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B224KCFSNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B224KCFSNWE
Ceramic Capacitors CL21B224KCFSNWE
CAP CER 0.22UF 100V X7R 0805

CAP CER 0.22UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2950-1-ND 1276-2950-6-ND 915456-CL21B224KCFSNWE 60-CL21B224KCFSNWE CL21B224KCFSNWE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21B224KCFSNWE 0.22UF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details