Samsung Electro-Mechanics Ceramic Capacitors CL21B224KCFSFNE

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2949-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2949-6-ND
Ceramic Capacitors 1276-2949-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2949-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2949-2-ND
Ceramic Capacitors 1276-2949-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2949-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2949-1-ND
Ceramic Capacitors 1276-2949-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 100V Capacitor
60-CL21B224KCFSFNE
0.22UF 100V Capacitor 60-CL21B224KCFSFNE
CAP CER 0.22UF 100V X7R 0805 Product overview: CL21B224KCFSFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B224KCFSFNE can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 100V X7R 0805 Product overview: CL21B224KCFSFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B224KCFSFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B224KCFSFNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B224KCFSFNE
Ceramic Capacitors CL21B224KCFSFNE
CAP CER 0.22UF 100V X7R 0805

CAP CER 0.22UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2949-6-ND 1276-2949-2-ND 60-CL21B224KCFSFNE CL21B224KCFSFNE
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers