Samsung Electronics Co., Ltd. Ceramic Capacitors - CL21B223KBNC CL21B223KBNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136132-CL21B223KBNC Voltage Rating: 50 V Length: 2 mm Capacitance: 22 nF Tolerance: 10 % Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 0805
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136132-CL21B223KBNC Voltage Rating: 50 V Length: 2 mm Capacitance: 22 nF Tolerance: 10 % Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B223KBNC - 1136132-CL21B223KBNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B223KBNC
1136132-CL21B223KBNC
Ceramic Capacitors - CL21B223KBNC 1136132-CL21B223KBNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136132-CL21B223KBNC Voltage Rating: 50 V Length: 2 mm Capacitance: 22 nF Tolerance: 10 % Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 0805

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136132-CL21B223KBNC
Voltage Rating: 50 V
Length: 2 mm
Capacitance: 22 nF
Tolerance: 10 %
Height: 1.45 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Insulation Resistance: 10 GΩ
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C
Case Code (Metric): 0805

Buy Now
Singapore, Singapore
SMD 0.022uF 50V Capacitor
60-CL21B223KBNC
SMD 0.022uF 50V Capacitor 60-CL21B223KBNC
Cap Ceramic 0.022uF 50V X7R 10% Pad SMD 0805 125°C Low ESR T/R Product overview: CL21B223KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B223KBNC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.022uF 50V X7R 10% Pad SMD 0805 125°C Low ESR T/R Product overview: CL21B223KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B223KBNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1136132-CL21B223KBNC 60-CL21B223KBNC
Product Name Ceramic Capacitors - CL21B223KBNC SMD 0.022uF 50V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 22000 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details