Samsung Electro-Mechanics Ceramic Capacitors CL21B222KBANNND

Description
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B222KBANNND-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL21B222KBANNND-ND
Ceramic Capacitors CL21B222KBANNND-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B222KBANNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B222KBANNND
Ceramic Capacitors CL21B222KBANNND
CAP CER 2200PF 50V X7R 0805

CAP CER 2200PF 50V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL21B222KBANNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B222KBANNND
Capacitors - Ceramic Capacitors CL21B222KBANNND
CAP CER 2200PF 50V X7R 0805

CAP CER 2200PF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CL21B222KBANNND-ND CL21B222KBANNND CL21B222KBANNND
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details