Samsung Electro-Mechanics Ceramic Capacitors CL21B202KBANNNC

Description
2000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2471-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2471-2-ND
Ceramic Capacitors 1276-2471-2-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2471-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2471-1-ND
Ceramic Capacitors 1276-2471-1-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2471-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2471-6-ND
Ceramic Capacitors 1276-2471-6-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1145051-CL21B202KBANNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1145051-CL21B202KBANNNC
Capacitors - Ceramic Capacitors 1145051-CL21B202KBANNNC
Win Source Part Number: 1145051-CL21B202KBAN NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2471-6,1276-247 1-2,1276-2471-1

Win Source Part Number: 1145051-CL21B202KBANNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2471-6,1276-2471-2,1276-2471-1

Buy Now Datasheet
Singapore, Singapore
2000PF 50V Capacitor
60-CL21B202KBANNNC
2000PF 50V Capacitor 60-CL21B202KBANNNC
CAP CER 2000PF 50V X7R 0805 Product overview: CL21B202KBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B202KBANNNC can be used for catalog matching and distributor lookup.

CAP CER 2000PF 50V X7R 0805 Product overview: CL21B202KBANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B202KBANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 0.002uF 50V X7R 10% SMD 0805 125C Paper T/R - 703-CL21B202KBANNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.002uF 50V X7R 10% SMD 0805 125C Paper T/R
703-CL21B202KBANNNC
Cap Ceramic 0.002uF 50V X7R 10% SMD 0805 125C Paper T/R 703-CL21B202KBANNNC
Cap Ceramic 0.002uF 50V X7R 10% SMD 0805 125C Paper T/R

Cap Ceramic 0.002uF 50V X7R 10% SMD 0805 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2471-2-ND 1276-2471-6-ND 1145051-CL21B202KBANNNC 60-CL21B202KBANNNC 703-CL21B202KBANNNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2000PF 50V Capacitor Cap Ceramic 0.002uF 50V X7R 10% SMD 0805 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX563K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details