Samsung Electro-Mechanics Ceramic Capacitors CL21B122KBANNNC

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2453-1-ND
Ceramic Capacitors 1276-2453-1-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2453-2-ND
Ceramic Capacitors 1276-2453-2-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0805 125C Paper T/R - 703-CL21B122KBANNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0805 125C Paper T/R
703-CL21B122KBANNNC
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0805 125C Paper T/R 703-CL21B122KBANNNC
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0805 125C Paper T/R

Cap Ceramic 0.0012uF 50V X7R 10% SMD 0805 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1276-2453-1-ND 703-CL21B122KBANNNC
Product Name Ceramic Capacitors Cap Ceramic 0.0012uF 50V X7R 10% SMD 0805 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details