Samsung Electro-Mechanics Ceramic Capacitors CL21B105KOFVPNE

Description
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6847-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6847-2-ND
Ceramic Capacitors 1276-6847-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6847-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6847-6-ND
Ceramic Capacitors 1276-6847-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6847-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6847-1-ND
Ceramic Capacitors 1276-6847-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B105KOFVPNE - 866674-CL21B105KOFVPNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B105KOFVPNE
866674-CL21B105KOFVPNE
Ceramic Capacitors - CL21B105KOFVPNE 866674-CL21B105KOFVPNE
Manufacturer: Samsung Win Source Part Number: 866674-CL21B105KOFVP NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6847-6, 1276-6847-2, 1276-6847-1

Manufacturer: Samsung
Win Source Part Number: 866674-CL21B105KOFVPNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6847-6, 1276-6847-2, 1276-6847-1

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-CL21B105KOFVPNE
1UF 16V Capacitor 60-CL21B105KOFVPNE
CAP CER 1UF 16V X7R 0805 Product overview: CL21B105KOFVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B105KOFVPNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X7R 0805 Product overview: CL21B105KOFVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B105KOFVPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B105KOFVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B105KOFVPNE
Ceramic Capacitors CL21B105KOFVPNE
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6847-2-ND 1276-6847-6-ND 866674-CL21B105KOFVPNE 60-CL21B105KOFVPNE CL21B105KOFVPNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21B105KOFVPNE 1UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details