Samsung Electro-Mechanics 1UF 50V Capacitor CL21B105KBFNNNE

Description
CAP CER 1UF 50V X7R 0805 Product overview: CL21B105KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B105KBFNNNE can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 1UF 50V X7R 0805 Product overview: CL21B105KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B105KBFNNNE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) with part number CL21B105KBFNNNE features a capacitance of 1 µF and a rated voltage of 50 V. It has a capacitance tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range from -55°C to 125°C. The capacitor is packaged in a compact 0805 case size, measuring 2.00 mm by 1.25 mm with a thickness of 1.25 mm. This component is suitable for various applications, but it is important to note that it is not designed for high-reliability applications such as aerospace, automotive, or medical equipment. The capacitor is RoHS compliant, indicating it meets environmental standards for hazardous substances. The recommended soldering method is reflow, with a peak temperature of 260°C. Engineers should consider this capacitor for general-purpose applications where size and reliability within specified limits are critical.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) with part number CL21B105KBFNNNE features a capacitance of 1 µF and a rated voltage of 50 V. It has a capacitance tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range from -55°C to 125°C. The capacitor is packaged in a compact 0805 case size, measuring 2.00 mm by 1.25 mm with a thickness of 1.25 mm. This component is suitable for various applications, but it is important to note that it is not designed for high-reliability applications such as aerospace, automotive, or medical equipment. The capacitor is RoHS compliant, indicating it meets environmental standards for hazardous substances. The recommended soldering method is reflow, with a peak temperature of 260°C. Engineers should consider this capacitor for general-purpose applications where size and reliability within specified limits are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 50V Capacitor
60-CL21B105KBFNNNE
1UF 50V Capacitor 60-CL21B105KBFNNNE
CAP CER 1UF 50V X7R 0805 Product overview: CL21B105KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B105KBFNNNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 0805 Product overview: CL21B105KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B105KBFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1029-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1029-6-ND
Ceramic Capacitors 1276-1029-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1029-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1029-2-ND
Ceramic Capacitors 1276-1029-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1029-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1029-1-ND
Ceramic Capacitors 1276-1029-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B105KBFNNNE - 771542-CL21B105KBFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B105KBFNNNE
771542-CL21B105KBFNNNE
Ceramic Capacitors - CL21B105KBFNNNE 771542-CL21B105KBFNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771542-CL21B105KBFNN NE Series: CL Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: CL Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): 500R15W105KV4E; GMC21X7R105K50NT-LF; C0805X7R500-105KNP; GMC21X7R105K50NT; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 771542-CL21B105KBFNNNE
Series: CL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: CL
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): 500R15W105KV4E; GMC21X7R105K50NT-LF; C0805X7R500-105KNP; GMC21X7R105K50NT;
Introduction Date: July 27, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Ceramic Capacitors - CL21B105KBFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B105KBFNNNE
Ceramic Capacitors CL21B105KBFNNNE
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9435
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9435
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9436
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9436
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 42AH1710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
42AH1710
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 42AH1710
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21B105KBFNNNE 1276-1029-6-ND 1276-1029-2-ND 771542-CL21B105KBFNNNE CL21B105KBFNNNE 82AC9435 42AH1710
Product Name 1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21B105KBFNNNE Ceramic Capacitors Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details