Samsung Electro-Mechanics 0.1UF 16V Capacitor CL21B104MOCNBNC

Description
CAP ARRAY 0.1UF 16V X7R 0805 Product overview: CL21B104MOCNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL21B104MOCNBNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 0.1UF 16V X7R 0805 Product overview: CL21B104MOCNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL21B104MOCNBNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
57-CL21B104MOCNBNC
0.1UF 16V Capacitor 57-CL21B104MOCNBNC
CAP ARRAY 0.1UF 16V X7R 0805 Product overview: CL21B104MOCNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL21B104MOCNBNC can be used for catalog matching and distributor lookup.

CAP ARRAY 0.1UF 16V X7R 0805 Product overview: CL21B104MOCNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL21B104MOCNBNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - CL21B104MOCNBNC - 769423-CL21B104MOCNBNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CL21B104MOCNBNC
769423-CL21B104MOCNBNC
Capacitor Networks, Arrays - CL21B104MOCNBNC 769423-CL21B104MOCNBNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 769423-CL21B104MOCNB NC Series: CL Packaging: Reel package Package: 0805 Mounting: SMD Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Family Name: CL Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.037" (0.95mm) Voltage Rating DC: 16V Introduction Date: December 22, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 769423-CL21B104MOCNBNC
Series: CL
Packaging: Reel package
Package: 0805
Mounting: SMD
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Family Name: CL
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum): 0.037" (0.95mm)
Voltage Rating DC: 16V
Introduction Date: December 22, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Capacitor Networks, Arrays - CL21B104MOCNBNC - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
CL21B104MOCNBNC
Capacitor Networks, Arrays CL21B104MOCNBNC
CAP ARRAY 0.1UF 16V X7R 0805

CAP ARRAY 0.1UF 16V X7R 0805

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CL21B104MOCNBNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CL21B104MOCNBNC
Capacitors - Capacitor Networks, Arrays CL21B104MOCNBNC
CAP ARRAY 0.1UF 16V X7R 0805

CAP ARRAY 0.1UF 16V X7R 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 57-CL21B104MOCNBNC 769423-CL21B104MOCNBNC CL21B104MOCNBNC CL21B104MOCNBNC
Product Name 0.1UF 16V Capacitor Capacitor Networks, Arrays - CL21B104MOCNBNC Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
WVDC 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details