Samsung Electro-Mechanics 0.1UF 100V Capacitor CL21B104KCFWPNE

Description
CAP CER 0.1UF 100V X7R 0805 Product overview: CL21B104KCFWPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104KCFWPNE can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 0.1UF 100V X7R 0805 Product overview: CL21B104KCFWPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104KCFWPNE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics Multi Layer Ceramic Capacitor (MLCC), part number CL21B104KCFWPNE, features a capacitance of 0.1 µF and a voltage rating of 100V. It is packaged in a compact 0805 (2012 metric) size with a thickness of 1.25 mm. This capacitor utilizes X7R dielectric material, providing stable capacitance over a range of temperatures. The capacitance tolerance is ±10%. Frequency characteristics are measured from 100 Hz to 6 GHz, with impedance and equivalent series resistance (ESR) data available. The capacitor exhibits specific DC bias characteristics, which may affect capacitance under varying voltage conditions. It is also compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers should consider this capacitor for applications requiring reliable performance in compact designs, particularly in automotive and electronic circuits.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics Multi Layer Ceramic Capacitor (MLCC), part number CL21B104KCFWPNE, features a capacitance of 0.1 µF and a voltage rating of 100V. It is packaged in a compact 0805 (2012 metric) size with a thickness of 1.25 mm. This capacitor utilizes X7R dielectric material, providing stable capacitance over a range of temperatures. The capacitance tolerance is ±10%. Frequency characteristics are measured from 100 Hz to 6 GHz, with impedance and equivalent series resistance (ESR) data available. The capacitor exhibits specific DC bias characteristics, which may affect capacitance under varying voltage conditions. It is also compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant, ensuring it meets environmental regulations. Engineers should consider this capacitor for applications requiring reliable performance in compact designs, particularly in automotive and electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 100V Capacitor
60-CL21B104KCFWPNE
0.1UF 100V Capacitor 60-CL21B104KCFWPNE
CAP CER 0.1UF 100V X7R 0805 Product overview: CL21B104KCFWPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104KCFWPNE can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 0805 Product overview: CL21B104KCFWPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104KCFWPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331258-CL21B104KCFWPNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331258-CL21B104KCFWPNE
Capacitors - Ceramic Capacitors 1331258-CL21B104KCFWPNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1331258-CL21B104KCFW PNE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Open Mode Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6733-6,1276-673 3-1,1276-6733-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1331258-CL21B104KCFWPNE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Open Mode
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.053" (1.35mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6733-6,1276-6733-1,1276-6733-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 1276-6733-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6733-6-ND
Ceramic Capacitors 1276-6733-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6733-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6733-2-ND
Ceramic Capacitors 1276-6733-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6733-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6733-1-ND
Ceramic Capacitors 1276-6733-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2575682 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575682
MLCCs - Multilayer Ceramic Capacitors 2575682
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575906 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575906
MLCCs - Multilayer Ceramic Capacitors 2575906
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575906P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575906P
MLCCs - Multilayer Ceramic Capacitors 2575906P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL21B104KCFWPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B104KCFWPNE
Ceramic Capacitors CL21B104KCFWPNE
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B104KCFWPNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B104KCFWPNE
100V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5951
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5951
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5952
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5952
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21B104KCFWPNE 1331258-CL21B104KCFWPNE 1276-6733-6-ND 1276-6733-2-ND 2575682 CL21B104KCFWPNE CL21B104KCFWPNE 70AH5951
Product Name 0.1UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details