Samsung Electro-Mechanics Ceramic Capacitors CL21B104KCFSFNE

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2923-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2923-1-ND
Ceramic Capacitors 1276-2923-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2923-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2923-2-ND
Ceramic Capacitors 1276-2923-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2923-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2923-6-ND
Ceramic Capacitors 1276-2923-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-CL21B104KCFSFNE
0.1UF 100V Capacitor 60-CL21B104KCFSFNE
CAP CER 0.1UF 100V X7R 0805 Product overview: CL21B104KCFSFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104KCFSFNE can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 0805 Product overview: CL21B104KCFSFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104KCFSFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21B104KCFSFNE - 915450-CL21B104KCFSFNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B104KCFSFNE
915450-CL21B104KCFSFNE
Ceramic Capacitors - CL21B104KCFSFNE 915450-CL21B104KCFSFNE
Manufacturer: Samsung Win Source Part Number: 915450-CL21B104KCFSF NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2923-6, 1276-2923-2, 1276-2923-1

Manufacturer: Samsung
Win Source Part Number: 915450-CL21B104KCFSFNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2923-6, 1276-2923-2, 1276-2923-1

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B104KCFSFNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B104KCFSFNE
100V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21B104KCFSFNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B104KCFSFNE
Ceramic Capacitors CL21B104KCFSFNE
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2923-1-ND 1276-2923-6-ND 60-CL21B104KCFSFNE 915450-CL21B104KCFSFNE CL21B104KCFSFNE CL21B104KCFSFNE
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor Ceramic Capacitors - CL21B104KCFSFNE Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers