Samsung Electro-Mechanics Ceramic Capacitors CL21B104KBC5PNL

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multi-layer ceramic capacitor (MLCC) with a capacitance of 0.1 µF and a voltage rating of 50V. It is packaged in a 0805 (2012 metric) case size and features a capacitance tolerance of ±10%. The dielectric characteristic is X7R, which indicates stable capacitance over a wide temperature range. This capacitor is compliant with AEC-Q200 standards, making it suitable for automotive applications. The thickness of the capacitor is 0.85 mm. Frequency characteristics and temperature characteristics are provided, indicating performance metrics under various conditions. This component is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The product is a multi-layer ceramic capacitor (MLCC) with a capacitance of 0.1 µF and a voltage rating of 50V. It is packaged in a 0805 (2012 metric) case size and features a capacitance tolerance of ±10%. The dielectric characteristic is X7R, which indicates stable capacitance over a wide temperature range. This capacitor is compliant with AEC-Q200 standards, making it suitable for automotive applications. The thickness of the capacitor is 0.85 mm. Frequency characteristics and temperature characteristics are provided, indicating performance metrics under various conditions. This component is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-7000-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7000-6-ND
Ceramic Capacitors 1276-7000-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7000-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7000-1-ND
Ceramic Capacitors 1276-7000-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7000-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7000-2-ND
Ceramic Capacitors 1276-7000-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-CL21B104KBC5PNL
0.1UF 50V Capacitor 60-CL21B104KBC5PNL
CAP CER 0.1UF 50V X7R 0805 Product overview: CL21B104KBC5PNL from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104KBC5PNL can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0805 Product overview: CL21B104KBC5PNL from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104KBC5PNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5947
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5947
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5946
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5946
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 0.1uF 50V X7R 10% SMD 0805 125C Cardboard T/R - 703-CL21B104KBC5PNL - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.1uF 50V X7R 10% SMD 0805 125C Cardboard T/R
703-CL21B104KBC5PNL
Cap Ceramic 0.1uF 50V X7R 10% SMD 0805 125C Cardboard T/R 703-CL21B104KBC5PNL
Cap Ceramic 0.1uF 50V X7R 10% SMD 0805 125C Cardboard T/R

Cap Ceramic 0.1uF 50V X7R 10% SMD 0805 125C Cardboard T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-7000-6-ND 1276-7000-1-ND 60-CL21B104KBC5PNL 70AH5947 703-CL21B104KBC5PNL
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Cap Ceramic 0.1uF 50V X7R 10% SMD 0805 125C Cardboard T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details