Samsung Electro-Mechanics Ceramic Capacitors CL21B104KACNNND

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B104KACNNND-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL21B104KACNNND-ND
Ceramic Capacitors CL21B104KACNNND-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL21B104KACNNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21B104KACNNND
Capacitors - Ceramic Capacitors CL21B104KACNNND
CAP CER 0.1UF 25V X7R 0805

CAP CER 0.1UF 25V X7R 0805

Supplier's Site
Cap Ceramic 0.1uF 25V X7R 10% SMD 0805 125C T/R - 703-CL21B104KACNNND - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.1uF 25V X7R 10% SMD 0805 125C T/R
703-CL21B104KACNNND
Cap Ceramic 0.1uF 25V X7R 10% SMD 0805 125C T/R 703-CL21B104KACNNND
Cap Ceramic 0.1uF 25V X7R 10% SMD 0805 125C T/R

Cap Ceramic 0.1uF 25V X7R 10% SMD 0805 125C T/R

Supplier's Site
Ceramic Capacitors - CL21B104KACNNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B104KACNNND
Ceramic Capacitors CL21B104KACNNND
CAP CER 0.1UF 25V X7R 0805

CAP CER 0.1UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CL21B104KACNNND-ND CL21B104KACNNND 703-CL21B104KACNNND CL21B104KACNNND
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap Ceramic 0.1uF 25V X7R 10% SMD 0805 125C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details