0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer: Samsung
Win Source Part Number: 866670-CL21B104JBCNN
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1090-1, 1276-1090-6, 1276-1090-2
CAP CER 0.1UF 50V X7R 0805 Product overview: CL21B104JBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B104JBCNNNC can be used for catalog matching and distributor lookup.
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
CAP CER 0.1UF 50V X7R 0805
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-1090-2-ND | 866670-CL21B104JBCNNNC | 60-CL21B104JBCNNNC | 82AC9424 | CL21B104JBCNNNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - CL21B104JBCNNNC | 0.1UF 50V Capacitor | Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |