Samsung Electro-Mechanics Ceramic Capacitors CL21B103KBCNNNC

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1078-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1078-2-ND
Ceramic Capacitors 1276-1078-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1078-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1078-1-ND
Ceramic Capacitors 1276-1078-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1078-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1078-6-ND
Ceramic Capacitors 1276-1078-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-CL21B103KBCNNNC
10000PF 50V Capacitor 60-CL21B103KBCNNNC
CAP CER 10000PF 50V X7R 0805 Product overview: CL21B103KBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KBCNNNC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0805 Product overview: CL21B103KBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KBCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 986093-CL21B103KBCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
986093-CL21B103KBCNNNC
Capacitors - Ceramic Capacitors 986093-CL21B103KBCNNNC
Win Source Part Number: 986093-CL21B103KBCNN NC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1078-6,1276-107 8-1,1276-1078-2

Win Source Part Number: 986093-CL21B103KBCNNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-1078-6,1276-1078-1,1276-1078-2

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B103KBCNNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B103KBCNNNC
50V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9417
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9417
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9418
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9418
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL21B103KBCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B103KBCNNNC
Ceramic Capacitors CL21B103KBCNNNC
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1078-2-ND 1276-1078-6-ND 60-CL21B103KBCNNNC 986093-CL21B103KBCNNNC CL21B103KBCNNNC 82AC9417 CL21B103KBCNNNC
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers